Aaronia AG RF Antennas 705-2

Description
504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic
Description
504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 705-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
705-2
RF Antennas 705-2
504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic

504.5kHz RF Antenna 9kHz ~ 1MHz SMA Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 705-2
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers