Aaronia AG RF Antennas 691

Description
200.0045MHz Directional Antenna RF Antenna 9kHz ~ 400MHz SMA Female Magnetic
Datasheet
Description
200.0045MHz Directional Antenna RF Antenna 9kHz ~ 400MHz SMA Female Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 691 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
691
RF Antennas 691
200.0045MHz Directional Antenna RF Antenna 9kHz ~ 400MHz SMA Female Magnetic

200.0045MHz Directional Antenna RF Antenna 9kHz ~ 400MHz SMA Female Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 691
Product Name RF Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers