Aaronia AG RFID Antennas 683

Description
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 6GHz 10dBi N Type Female Tri-Pod
Datasheet
Description
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 6GHz 10dBi N Type Female Tri-Pod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 683 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
683
RFID Antennas 683
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 6GHz 10dBi N Type Female Tri-Pod

Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 6GHz 10dBi N Type Female Tri-Pod

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 683
Product Name RFID Antennas
Applications Cellular
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details