Aaronia AG RF Antennas 202/009

Description
3.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 6GHz SMA Male Magnetic
Datasheet
Description
3.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 6GHz SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 202/009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
202/009
RF Antennas 202/009
3.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 6GHz SMA Male Magnetic

3.35GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 6GHz SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 202/009
Product Name RF Antennas
Applications Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers