Aaronia AG RF Antennas 202/007

Description
9.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 18GHz SMA Male Magnetic
Description
9.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 18GHz SMA Male Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 202/007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
202/007
RF Antennas 202/007
9.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 18GHz SMA Male Magnetic

9.075GHz Bluetooth, WLAN Directional Antenna RF Antenna 150MHz ~ 18GHz SMA Male Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 202/007
Product Name RF Antennas
Applications Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers