Aalborg Instruments Peristaltic Tubing Pump Head TPV2

Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Tubing Pump Head - TPV2 - Aalborg Instruments
Orangeburg, NY, USA
Peristaltic Tubing Pump Head
TPV2
Peristaltic Tubing Pump Head TPV2
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Supplier's Site

Technical Specifications

  Aalborg Instruments
Product Category Liquid Handling Pumps
Product Number TPV2
Product Name Peristaltic Tubing Pump Head
Pump Type Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.438 to 0.500 inch (11.11 to 12.7 mm)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102676 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details