Aalborg Instruments Peristaltic Tubing Pump Fixed RPM TPUFX240-40

Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Tubing Pump Fixed RPM - TPUFX240-40 - Aalborg Instruments
Orangeburg, NY, USA
Peristaltic Tubing Pump Fixed RPM
TPUFX240-40
Peristaltic Tubing Pump Fixed RPM TPUFX240-40
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Supplier's Site

Technical Specifications

  Aalborg Instruments
Product Category Liquid Handling Pumps
Product Number TPUFX240-40
Product Name Peristaltic Tubing Pump Fixed RPM
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 12.3 psi (8.65 m of Water)
Liquid Flow 0.080 GPM (0.30 L/min)
Discharge Size 0.312 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details