Aalborg Instruments Peristaltic Tubing Pump Fixed RPM TPUFX120-50

Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Tubing Pump Fixed RPM - TPUFX120-50 - Aalborg Instruments
Orangeburg, NY, USA
Peristaltic Tubing Pump Fixed RPM
TPUFX120-50
Peristaltic Tubing Pump Fixed RPM TPUFX120-50
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Supplier's Site

Technical Specifications

  Aalborg Instruments
Product Category Liquid Handling Pumps
Product Number TPUFX120-50
Product Name Peristaltic Tubing Pump Fixed RPM
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 12.3 psi (8.65 m of Water)
Liquid Flow 0.100 GPM (0.38 L/min)
Discharge Size 0.312 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details