Aalborg Instruments Peristaltic Tubing Pump Head TPU1

Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Tubing Pump Head - TPU1 - Aalborg Instruments
Orangeburg, NY, USA
Peristaltic Tubing Pump Head
TPU1
Peristaltic Tubing Pump Head TPU1
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Supplier's Site

Technical Specifications

  Aalborg Instruments
Product Category Liquid Handling Pumps
Product Number TPU1
Product Name Peristaltic Tubing Pump Head
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 12.3 psi (8.65 m of Water)
Discharge Size 0.312 inch (7.94 mm)
Power Source NoSourceIncluded; DC (optional feature); AC (optional feature); 12 VDC, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details