Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
| Aalborg Instruments | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | TPU AD-EU (Europe) |
| Product Name | Peristaltic Adjustable Speed Tubing Pump |
| Pump Type | Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump |
| Discharge Pressure | 12.3 psi (8.65 m of Water) |
| Liquid Flow | 0.100 GPM (0.38 L/min) |
| Discharge Size | 0.312 inch (7.94 mm) |