Aalborg Instruments Five Channel Flow Tube Meter P56A3B*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, model P56A3B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that ensure stable and accurate readings, along with interchangeable flow tubes and floats for flexibility in measurement. The device supports manifold configurations at either the inlet or outlet, enhancing its versatility for different setups. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. It offers standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The built-in valves can be configured for high precision control or standard operation, depending on the application needs. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The meter is shipped fully assembled and includes standard mounting fittings, a protective front shield with a magnifier lens for improved reading resolution, and an optional acrylic tripod for easy bench or panel mounting. This product is ideal for engineers seeking reliable flow measurement solutions in laboratory or industrial settings.

Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, model P56A3B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that ensure stable and accurate readings, along with interchangeable flow tubes and floats for flexibility in measurement. The device supports manifold configurations at either the inlet or outlet, enhancing its versatility for different setups. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. It offers standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The built-in valves can be configured for high precision control or standard operation, depending on the application needs. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The meter is shipped fully assembled and includes standard mounting fittings, a protective front shield with a magnifier lens for improved reading resolution, and an optional acrylic tripod for easy bench or panel mounting. This product is ideal for engineers seeking reliable flow measurement solutions in laboratory or industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P56A3B*2 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P56A3B*2
Five Channel Flow Tube Meter P56A3B*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P56A3B*2
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data