Aalborg Instruments Five Channel Flow Tube Meter P51S6E*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, model P51S6E*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating ease of installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, providing flexibility depending on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and a repeatability of ±0.25%, this meter is suitable for applications requiring reliable flow measurement. The design includes features such as a magnifying front shield for improved reading resolution and a non-rotating adapter to prevent glass flow tubes from turning during assembly. The meter is shipped fully assembled and includes standard mounting fittings, making it ready for immediate use.

Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, model P51S6E*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating ease of installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, providing flexibility depending on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and a repeatability of ±0.25%, this meter is suitable for applications requiring reliable flow measurement. The design includes features such as a magnifying front shield for improved reading resolution and a non-rotating adapter to prevent glass flow tubes from turning during assembly. The meter is shipped fully assembled and includes standard mounting fittings, making it ready for immediate use.

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P51S6E*1 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P51S6E*1
Five Channel Flow Tube Meter P51S6E*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P51S6E*1
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data