Aalborg Instruments Five Channel Flow Tube Meter P51S6B*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, part number P51S6B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This model features five channels, allowing for the simultaneous metering of multiple streams of gases or liquids. It includes rib-guided or fluted metering tubes that enhance stability and accuracy in readings, and the flow tubes and floats are interchangeable for flexibility in use. The meter is constructed with heavy-walled borosilicate glass flow tubes and offers a maximum operating pressure of 200 psig (13.8 bars) and a maximum temperature of 250 °F (121 °C). Standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The device is equipped with built-in valves, which can be configured for high precision or standard metering, depending on the application requirements. Installation is straightforward, with options for panel or bench mounting using an acrylic tripod that includes a spirit leveler. The meter is compatible with various materials for mounting fittings, including aluminum, brass, and stainless steel, ensuring chemical compatibility for diverse applications. This product is suitable for engineers seeking a reliable and versatile flow measurement solution.

Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, part number P51S6B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This model features five channels, allowing for the simultaneous metering of multiple streams of gases or liquids. It includes rib-guided or fluted metering tubes that enhance stability and accuracy in readings, and the flow tubes and floats are interchangeable for flexibility in use. The meter is constructed with heavy-walled borosilicate glass flow tubes and offers a maximum operating pressure of 200 psig (13.8 bars) and a maximum temperature of 250 °F (121 °C). Standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The device is equipped with built-in valves, which can be configured for high precision or standard metering, depending on the application requirements. Installation is straightforward, with options for panel or bench mounting using an acrylic tripod that includes a spirit leveler. The meter is compatible with various materials for mounting fittings, including aluminum, brass, and stainless steel, ensuring chemical compatibility for diverse applications. This product is suitable for engineers seeking a reliable and versatile flow measurement solution.

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P51S6B*2 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P51S6B*2
Five Channel Flow Tube Meter P51S6B*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P51S6B*2
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0212 to 0.3531 SCFM (0.0360 to 0.6002 m³/hr)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335052 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 35.20 to 264.00 GPM (133 to 1000 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details