Aalborg Instruments Five Channel Flow Tube Meter P51S5V*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P51S5V*2 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P51S5V*2
Five Channel Flow Tube Meter P51S5V*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P51S5V*2
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335032 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 35.20 to 264.00 GPM (133 to 1000 L/min)
View Details
PETRO 3003 LUBOIL - U00289110002 - BARTEC
Specs
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR100BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details