Aalborg Instruments Five Channel Flow Tube Meter P51A4T*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P51A4T*2 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P51A4T*2
Five Channel Flow Tube Meter P51A4T*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P51A4T*2
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
High Output PVC Flow Meter - TM Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Differential Pressure Flow Meters - WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details