Aalborg Instruments Five Channel Flow Tube Meter P51A1V*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P51A1V*1 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P51A1V*1
Five Channel Flow Tube Meter P51A1V*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P51A1V*1
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC500EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Sensors - 4474427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0353 SCFM (6.00E-4 to 0.0600 m³/hr)
View Details
Differential Pressure Flow Meters - Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas; Steam
Operating Pressure 20000 psi (14076 m H2O)
Pipe Diameter 0.50 to 120.00 inch (12.7 to 3048 mm)
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details