Aalborg Instruments Four Channel Flow Tube Meter P46S5V*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P46S5V*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It supports interchangeable flow tubes and floats, allowing for flexibility in measurement configurations. The meter is equipped with built-in high precision metering valves (MFV) or standard needle valves (CV), depending on the configuration, and is suitable for both gas and liquid metering. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The device is constructed with heavy-walled borosilicate glass flow tubes and offers a choice of mounting fittings in materials such as aluminum, brass, or stainless steel. The P46S5V*1 model is designed for easy installation and maintenance, featuring a "non-rotating" adapter that prevents glass tubes from turning during assembly. It also includes a protective front shield with a magnifier lens to improve reading resolution. The meter is capable of a useful flow range of 10:1 minimum with one float and better than 20:1 with two floats installed, making it a versatile choice for engineers needing reliable flow measurement solutions.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P46S5V*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It supports interchangeable flow tubes and floats, allowing for flexibility in measurement configurations. The meter is equipped with built-in high precision metering valves (MFV) or standard needle valves (CV), depending on the configuration, and is suitable for both gas and liquid metering. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The device is constructed with heavy-walled borosilicate glass flow tubes and offers a choice of mounting fittings in materials such as aluminum, brass, or stainless steel. The P46S5V*1 model is designed for easy installation and maintenance, featuring a "non-rotating" adapter that prevents glass tubes from turning during assembly. It also includes a protective front shield with a magnifier lens to improve reading resolution. The meter is capable of a useful flow range of 10:1 minimum with one float and better than 20:1 with two floats installed, making it a versatile choice for engineers needing reliable flow measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P46S5V*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P46S5V*1
Four Channel Flow Tube Meter P46S5V*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P46S5V*1
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details