Aalborg Instruments Four Channel Flow Tube Meter P46S3T*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P46S3T*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that ensure stable and accurate readings, and it allows for the interchangeability of flow tubes and floats. The unit can be configured with built-in needle valves or high precision metering valves, depending on the sensitivity required for the application. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow meter is constructed from heavy-walled borosilicate glass for the flow tubes, and various materials are available for mounting fittings, including aluminum, brass, and stainless steel. The design includes features such as a magnifying front shield for enhanced reading resolution and a simple means of panel mounting, making it versatile for different installation needs.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P46S3T*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that ensure stable and accurate readings, and it allows for the interchangeability of flow tubes and floats. The unit can be configured with built-in needle valves or high precision metering valves, depending on the sensitivity required for the application. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow meter is constructed from heavy-walled borosilicate glass for the flow tubes, and various materials are available for mounting fittings, including aluminum, brass, and stainless steel. The design includes features such as a magnifying front shield for enhanced reading resolution and a simple means of panel mounting, making it versatile for different installation needs.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P46S3T*2 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P46S3T*2
Four Channel Flow Tube Meter P46S3T*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P46S3T*2
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data