Aalborg Instruments Four Channel Flow Tube Meter P46A5E*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P46A5E*2 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P46A5E*2
Four Channel Flow Tube Meter P46A5E*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P46A5E*2
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Sensors - 2888258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335149 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 6.60 to 66.00 GPM (25 to 250 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details