Aalborg Instruments Four Channel Flow Tube Meter P41S5B*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41S5B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy, along with interchangeable flow tubes and floats for flexibility in measurement. It supports manifold configurations at either the inlet or outlet, allowing for versatile installation options. The meter is equipped with built-in needle valves or high precision metering valves, which can be positioned based on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it suitable for laboratory and industrial environments.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41S5B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy, along with interchangeable flow tubes and floats for flexibility in measurement. It supports manifold configurations at either the inlet or outlet, allowing for versatile installation options. The meter is equipped with built-in needle valves or high precision metering valves, which can be positioned based on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it suitable for laboratory and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P41S5B*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P41S5B*1
Four Channel Flow Tube Meter P41S5B*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P41S5B*1
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data