Aalborg Instruments Four Channel Flow Tube Meter P41S1V*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41S1V*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. It features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. The meter is constructed with heavy-walled borosilicate glass flow tubes and offers interchangeable flow tubes and floats for flexibility in measurement. This model supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. It has a standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The meter includes built-in needle valves or high precision metering valves, which can be positioned at inlets or outlets depending on the application. The design allows for easy installation and exchange of flow tubes, and it can be panel mounted or converted to bench mounting using an optional acrylic tripod. Overall, the P41S1V*1 is suitable for applications requiring reliable flow measurement and control, with features that minimize parallax and eye fatigue, ensuring user-friendly operation.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41S1V*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. It features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. The meter is constructed with heavy-walled borosilicate glass flow tubes and offers interchangeable flow tubes and floats for flexibility in measurement. This model supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. It has a standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The meter includes built-in needle valves or high precision metering valves, which can be positioned at inlets or outlets depending on the application. The design allows for easy installation and exchange of flow tubes, and it can be panel mounted or converted to bench mounting using an optional acrylic tripod. Overall, the P41S1V*1 is suitable for applications requiring reliable flow measurement and control, with features that minimize parallax and eye fatigue, ensuring user-friendly operation.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P41S1V*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P41S1V*1
Four Channel Flow Tube Meter P41S1V*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P41S1V*1
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data