Aalborg Instruments Four Channel Flow Tube Meter P41B5V*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P41B5V*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P41B5V*1
Four Channel Flow Tube Meter P41B5V*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P41B5V*1
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Flow transmitter - SFTE-5U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details