Aalborg Instruments Four Channel Flow Tube Meter P41B3T*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41B3T*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that ensure stable and accurate readings, along with interchangeable flow tubes and floats for versatility. It supports manifold configurations at the inlet or outlet and offers ease of installation and exchange of flow tubes. The built-in "non-rotating" adapter prevents glass flow tubes from turning during assembly, enhancing user convenience. The meter has a standard accuracy of ±2% full scale and a calibrated accuracy option of ±1% full scale. It operates effectively within a maximum pressure of 200 psig and a temperature range up to 250 °F. The construction materials include heavy-walled borosilicate glass for flow tubes and various options for mounting fittings, ensuring chemical compatibility for diverse applications.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41B3T*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that ensure stable and accurate readings, along with interchangeable flow tubes and floats for versatility. It supports manifold configurations at the inlet or outlet and offers ease of installation and exchange of flow tubes. The built-in "non-rotating" adapter prevents glass flow tubes from turning during assembly, enhancing user convenience. The meter has a standard accuracy of ±2% full scale and a calibrated accuracy option of ±1% full scale. It operates effectively within a maximum pressure of 200 psig and a temperature range up to 250 °F. The construction materials include heavy-walled borosilicate glass for flow tubes and various options for mounting fittings, ensuring chemical compatibility for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P41B3T*1 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P41B3T*1
Four Channel Flow Tube Meter P41B3T*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P41B3T*1
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data