Aalborg Instruments Four Channel Flow Tube Meter P41A3T*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41A3T*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are made from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The device is shipped fully assembled with standard mounting fittings and can be converted from panel to bench mounting using an optional acrylic tripod. With a standard accuracy of ±2% full scale and a repeatability of ±0.25%, this flow meter is suitable for applications requiring reliable flow measurement. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it user-friendly for continuous monitoring.

Datasheet Summary
Powered by GS/AI

The Four Channel Flow Tube Meter, model P41A3T*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are made from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The device is shipped fully assembled with standard mounting fittings and can be converted from panel to bench mounting using an optional acrylic tripod. With a standard accuracy of ±2% full scale and a repeatability of ±0.25%, this flow meter is suitable for applications requiring reliable flow measurement. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it user-friendly for continuous monitoring.

Suppliers

Company
Product
Description
Supplier Links
Four Channel Flow Tube Meter - P41A3T*2 - Aalborg Instruments
Orangeburg, NY, USA
Four Channel Flow Tube Meter
P41A3T*2
Four Channel Flow Tube Meter P41A3T*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P41A3T*2
Product Name Four Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data