Aalborg Instruments Three Channel Flow Tube Meter P36S6V*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P36S6V*2 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P36S6V*2
Three Channel Flow Tube Meter P36S6V*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P36S6V*2
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
VNS Compact Electromagnetic Flow Sensors -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Media Temperature 32 to 104 F (0 to 40 C)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details