Aalborg Instruments Three Channel Flow Tube Meter P36A3T*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P36A3T*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for flexibility in measurement configurations. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the required sensitivity and control. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The construction includes heavy-walled borosilicate glass flow tubes and various material options for mounting fittings, ensuring chemical compatibility. The design allows for easy installation and exchange of flow tubes, making it a practical choice for engineers needing reliable flow measurement solutions.

Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P36A3T*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for flexibility in measurement configurations. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the required sensitivity and control. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The construction includes heavy-walled borosilicate glass flow tubes and various material options for mounting fittings, ensuring chemical compatibility. The design allows for easy installation and exchange of flow tubes, making it a practical choice for engineers needing reliable flow measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P36A3T*1 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P36A3T*1
Three Channel Flow Tube Meter P36A3T*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P36A3T*1
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data