Aalborg Instruments Three Channel Flow Tube Meter P31S6E*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31S6E*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and liquid measurement in laboratories. This model features rib-guided or fluted metering tubes that enhance stability and accuracy, and it allows for the interchangeability of flow tubes and floats. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The device includes standard mounting fittings and can be easily converted from panel to bench mounting using an optional acrylic tripod. This meter is ideal for engineers seeking a reliable and versatile flow measurement solution.

Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31S6E*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and liquid measurement in laboratories. This model features rib-guided or fluted metering tubes that enhance stability and accuracy, and it allows for the interchangeability of flow tubes and floats. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. With a maximum operating pressure of 200 psig and a temperature tolerance of up to 250 °F, the meter is suitable for a range of environments. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. The device includes standard mounting fittings and can be easily converted from panel to bench mounting using an optional acrylic tripod. This meter is ideal for engineers seeking a reliable and versatile flow measurement solution.

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P31S6E*1 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P31S6E*1
Three Channel Flow Tube Meter P31S6E*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P31S6E*1
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data