Aalborg Instruments Three Channel Flow Tube Meter P31S3B*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31S3B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. This model features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter is equipped with built-in needle valves or high precision metering valves, depending on the configuration, which can be positioned at either the inlet or outlet based on the application requirements. The maximum operating pressure is 200 psig (13.8 bars) and the maximum operating temperature is 250 °F (121 °C). The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, this flow meter is suitable for applications requiring reliable flow measurement. The device is shipped fully assembled and includes standard mounting fittings, a protective front shield with a magnifier lens for improved reading resolution, and options for panel or bench mounting.

Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31S3B*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. This model features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter is equipped with built-in needle valves or high precision metering valves, depending on the configuration, which can be positioned at either the inlet or outlet based on the application requirements. The maximum operating pressure is 200 psig (13.8 bars) and the maximum operating temperature is 250 °F (121 °C). The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, this flow meter is suitable for applications requiring reliable flow measurement. The device is shipped fully assembled and includes standard mounting fittings, a protective front shield with a magnifier lens for improved reading resolution, and options for panel or bench mounting.

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P31S3B*2 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P31S3B*2
Three Channel Flow Tube Meter P31S3B*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P31S3B*2
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data