Aalborg Instruments Three Channel Flow Tube Meter P31A5V*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31A5V*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. It features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. The meter is constructed with heavy-walled borosilicate glass flow tubes and offers interchangeable flow tubes and floats for flexibility in measurement. This model supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. It provides a standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. It includes standard mounting fittings and can be easily converted from panel to bench mounting using an optional acrylic tripod. The design also incorporates features to minimize parallax and eye fatigue, making it suitable for extended use in laboratory environments.

Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31A5V*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. It features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. The meter is constructed with heavy-walled borosilicate glass flow tubes and offers interchangeable flow tubes and floats for flexibility in measurement. This model supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. It provides a standard accuracy of ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The flow meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. It includes standard mounting fittings and can be easily converted from panel to bench mounting using an optional acrylic tripod. The design also incorporates features to minimize parallax and eye fatigue, making it suitable for extended use in laboratory environments.

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P31A5V*1 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P31A5V*1
Three Channel Flow Tube Meter P31A5V*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P31A5V*1
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data