Aalborg Instruments Three Channel Flow Tube Meter P31A4E*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, model P31A4E*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter is equipped with built-in needle valves or high precision metering valves, depending on the configuration, and is suitable for both gas and liquid metering. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are made from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1%, the meter provides reliable performance. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it user-friendly. The product is shipped fully assembled with standard mounting fittings and can be converted from panel to bench mounting using an optional acrylic tripod.

Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, model P31A4E*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter is equipped with built-in needle valves or high precision metering valves, depending on the configuration, and is suitable for both gas and liquid metering. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are made from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1%, the meter provides reliable performance. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it user-friendly. The product is shipped fully assembled with standard mounting fittings and can be converted from panel to bench mounting using an optional acrylic tripod.

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P31A4E*2 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P31A4E*2
Three Channel Flow Tube Meter P31A4E*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P31A4E*2
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data