Aalborg Instruments Three Channel Flow Tube Meter P31A4B*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31A4B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and liquid measurement in laboratories. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. It supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. The OPTIGRAD scales are designed to minimize parallax and eye fatigue, making it suitable for extended use in laboratory settings. Engineers considering this product should note its standard accuracy of ±2% full scale and the option for calibrated accuracy of ±1% full scale. The meter's design also allows for panel or bench mounting, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The Three Channel Flow Tube Meter, part number P31A4B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and liquid measurement in laboratories. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the application requirements. It supports a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. The OPTIGRAD scales are designed to minimize parallax and eye fatigue, making it suitable for extended use in laboratory settings. Engineers considering this product should note its standard accuracy of ±2% full scale and the option for calibrated accuracy of ±1% full scale. The meter's design also allows for panel or bench mounting, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P31A4B*1 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P31A4B*1
Three Channel Flow Tube Meter P31A4B*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P31A4B*1
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data