Aalborg Instruments Three Channel Flow Tube Meter P31A1E*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Channel Flow Tube Meter - P31A1E*1 - Aalborg Instruments
Orangeburg, NY, USA
Three Channel Flow Tube Meter
P31A1E*1
Three Channel Flow Tube Meter P31A1E*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P31A1E*1
Product Name Three Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LPG - 452859 - BARTEC
Specs
Process Media Type Liquid
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details