Aalborg Instruments Two Channel Flow Tube Meter P26S4B*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P26S4B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating ease of installation and maintenance. The meter is equipped with built-in needle valves or high precision metering valves, depending on the configuration, which can be positioned at the inlet or outlet based on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, this flow meter provides reliable performance. The design includes a protective front shield with a magnifier lens for improved reading resolution and a simple panel mounting option. The meter is shipped fully assembled, including standard mounting fittings and optional accessories such as an acrylic tripod for bench mounting.

Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P26S4B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It allows for the interchangeability of flow tubes and floats, facilitating ease of installation and maintenance. The meter is equipped with built-in needle valves or high precision metering valves, depending on the configuration, which can be positioned at the inlet or outlet based on the application requirements. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, this flow meter provides reliable performance. The design includes a protective front shield with a magnifier lens for improved reading resolution and a simple panel mounting option. The meter is shipped fully assembled, including standard mounting fittings and optional accessories such as an acrylic tripod for bench mounting.

Suppliers

Company
Product
Description
Supplier Links
Two Channel Flow Tube Meter - P26S4B*1 - Aalborg Instruments
Orangeburg, NY, USA
Two Channel Flow Tube Meter
P26S4B*1
Two Channel Flow Tube Meter P26S4B*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P26S4B*1
Product Name Two Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Approvals ATEX
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Features Built-in Alarm Indicator
Additional Variables Measured Level
View Details