Aalborg Instruments Two Channel Flow Tube Meter P26S3B*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P26S3B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for customization based on specific flow requirements. The meter is equipped with built-in needle valves or high precision metering valves, which can be positioned at the inlet or outlet depending on the application. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. With a standard accuracy of ±2% full scale and a repeatability of ±0.25%, this flow meter is suitable for applications requiring reliable flow measurement. The design also incorporates features such as a magnifying front shield for improved reading resolution and a simple panel mounting option.

Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P26S3B*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and manufacturing processes. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It offers interchangeable flow tubes and floats, allowing for customization based on specific flow requirements. The meter is equipped with built-in needle valves or high precision metering valves, which can be positioned at the inlet or outlet depending on the application. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and a choice of mounting fittings in aluminum, brass, or stainless steel, ensuring chemical compatibility. With a standard accuracy of ±2% full scale and a repeatability of ±0.25%, this flow meter is suitable for applications requiring reliable flow measurement. The design also incorporates features such as a magnifying front shield for improved reading resolution and a simple panel mounting option.

Suppliers

Company
Product
Description
Supplier Links
Two Channel Flow Tube Meter - P26S3B*1 - Aalborg Instruments
Orangeburg, NY, USA
Two Channel Flow Tube Meter
P26S3B*1
Two Channel Flow Tube Meter P26S3B*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P26S3B*1
Product Name Two Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data