Aalborg Instruments Two Channel Flow Tube Meter P26A5V*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P26A5V*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy, along with interchangeable flow tubes and floats for flexibility in measurement. It offers a maximum operating pressure of 200 psig and a temperature range up to 250 °F. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The unit is constructed with heavy-walled borosilicate glass flow tubes and is available with built-in needle valves or high-precision metering valves for improved control. The design includes a protective front shield with a magnifier lens for better reading resolution and is suitable for panel or bench mounting with an optional acrylic tripod. The meter is compatible with various materials for mounting fittings, ensuring chemical compatibility for diverse applications.

Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P26A5V*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy, along with interchangeable flow tubes and floats for flexibility in measurement. It offers a maximum operating pressure of 200 psig and a temperature range up to 250 °F. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale. The unit is constructed with heavy-walled borosilicate glass flow tubes and is available with built-in needle valves or high-precision metering valves for improved control. The design includes a protective front shield with a magnifier lens for better reading resolution and is suitable for panel or bench mounting with an optional acrylic tripod. The meter is compatible with various materials for mounting fittings, ensuring chemical compatibility for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Two Channel Flow Tube Meter - P26A5V*2 - Aalborg Instruments
Orangeburg, NY, USA
Two Channel Flow Tube Meter
P26A5V*2
Two Channel Flow Tube Meter P26A5V*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P26A5V*2
Product Name Two Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data