Aalborg Instruments Two Channel Flow Tube Meter P21S1E*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Channel Flow Tube Meter - P21S1E*2 - Aalborg Instruments
Orangeburg, NY, USA
Two Channel Flow Tube Meter
P21S1E*2
Two Channel Flow Tube Meter P21S1E*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P21S1E*2
Product Name Two Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details
Process Cooling Water Stick - PCWR100DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Water Flowmeter with Printer - PUF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Accuracy 1 ±%
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details