Aalborg Instruments Two Channel Flow Tube Meter P21A4E*1

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P21A4E*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. It features rib-guided or fluted metering tubes that enhance stability and accuracy, and offers interchangeable flow tubes and floats for flexibility in measurement. The meter includes a built-in magnifier lens for improved reading resolution and is available with optional high precision metering valves (MFV) or standard needle valves (CV). It operates within a maximum pressure of 200 psig and a temperature range of up to 250 °F. The construction materials include heavy-walled borosilicate glass for flow tubes and various options for mounting fittings, ensuring chemical compatibility. The meter supports both panel and bench mounting, with an optional acrylic tripod for stability. This product is suitable for applications requiring reliable flow measurement and control in both gas and liquid systems.

Datasheet Summary
Powered by GS/AI

The Two Channel Flow Tube Meter, model P21A4E*1, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. It features rib-guided or fluted metering tubes that enhance stability and accuracy, and offers interchangeable flow tubes and floats for flexibility in measurement. The meter includes a built-in magnifier lens for improved reading resolution and is available with optional high precision metering valves (MFV) or standard needle valves (CV). It operates within a maximum pressure of 200 psig and a temperature range of up to 250 °F. The construction materials include heavy-walled borosilicate glass for flow tubes and various options for mounting fittings, ensuring chemical compatibility. The meter supports both panel and bench mounting, with an optional acrylic tripod for stability. This product is suitable for applications requiring reliable flow measurement and control in both gas and liquid systems.

Suppliers

Company
Product
Description
Supplier Links
Two Channel Flow Tube Meter - P21A4E*1 - Aalborg Instruments
Orangeburg, NY, USA
Two Channel Flow Tube Meter
P21A4E*1
Two Channel Flow Tube Meter P21A4E*1
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P21A4E*1
Product Name Two Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data