Aalborg Instruments Two Channel Flow Tube Meter P21A3V*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Channel Flow Tube Meter - P21A3V*2 - Aalborg Instruments
Orangeburg, NY, USA
Two Channel Flow Tube Meter
P21A3V*2
Two Channel Flow Tube Meter P21A3V*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P21A3V*2
Product Name Two Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
Measurement - Flow - paddlewheel-sensors - 159001292 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Coriolis mass flowmeter - CoriolisMasterFCH130 and FCH150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Approvals ATEX
Process Media Type Liquid; Gas
View Details