Aalborg Instruments Single Tube Rotameter P16S4-VA0A-014-96-GL

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Rotameter, part number P16S4-VA0A-014-96-GL, is designed for low flow rate applications, making it suitable for metering carrier gases in chromatography, as well as for liquid and gas measurement in laboratories and manufacturing processes. This precision instrument features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It includes a magnifier lens in the front shield for improved reading resolution and allows for the interchangeability of flow tubes and floats. The rotameter is shipped fully assembled with standard mounting fittings available in various materials, and it can be panel mounted or converted to bench mounting using an optional acrylic tripod. The device offers a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, and the floats can be made from materials such as glass, sapphire, and stainless steel, ensuring chemical compatibility for diverse applications. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale available.

Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Rotameter, part number P16S4-VA0A-014-96-GL, is designed for low flow rate applications, making it suitable for metering carrier gases in chromatography, as well as for liquid and gas measurement in laboratories and manufacturing processes. This precision instrument features rib-guided or fluted metering tubes that enhance stability and accuracy in readings. It includes a magnifier lens in the front shield for improved reading resolution and allows for the interchangeability of flow tubes and floats. The rotameter is shipped fully assembled with standard mounting fittings available in various materials, and it can be panel mounted or converted to bench mounting using an optional acrylic tripod. The device offers a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, and the floats can be made from materials such as glass, sapphire, and stainless steel, ensuring chemical compatibility for diverse applications. The standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale available.

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P16S4-VA0A-014-96-GL - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P16S4-VA0A-014-96-GL
Single Tube Rotameter P16S4-VA0A-014-96-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P16S4-VA0A-014-96-GL
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data