Aalborg Instruments Direct Reading Rotameter P16A3-BA0A-052-08-ST

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Direct Reading Rotameter, part number P16A3-BA0A-052-08-ST, is designed for low flow rate applications, making it suitable for metering carrier gases in chromatography, controlling gases in manufacturing processes, and measuring liquids and gases in laboratory settings. This model features rib-guided or fluted metering tubes that provide stable and accurate readings, along with a magnifier lens in the front shield to enhance reading resolution. The rotameter is shipped fully assembled and includes standard mounting fittings, side plates, and a protective front shield. It offers interchangeable flow tubes and floats, facilitating ease of installation and maintenance. The device has a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The materials of construction include heavy-walled borosilicate glass for the flow tubes and various options for mounting fittings, including aluminum, brass, and stainless steel. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, this rotameter is designed for precise flow measurement. The product is equipped with built-in needle valves or high precision metering valves, depending on the configuration chosen. Overall, this rotameter is a versatile and reliable choice for engineers needing accurate flow measurement in various applications.

Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Direct Reading Rotameter, part number P16A3-BA0A-052-08-ST, is designed for low flow rate applications, making it suitable for metering carrier gases in chromatography, controlling gases in manufacturing processes, and measuring liquids and gases in laboratory settings. This model features rib-guided or fluted metering tubes that provide stable and accurate readings, along with a magnifier lens in the front shield to enhance reading resolution. The rotameter is shipped fully assembled and includes standard mounting fittings, side plates, and a protective front shield. It offers interchangeable flow tubes and floats, facilitating ease of installation and maintenance. The device has a maximum operating pressure of 200 psig and a maximum temperature of 250 °F. The materials of construction include heavy-walled borosilicate glass for the flow tubes and various options for mounting fittings, including aluminum, brass, and stainless steel. With a standard accuracy of ±2% full scale and an optional calibrated accuracy of ±1% full scale, this rotameter is designed for precise flow measurement. The product is equipped with built-in needle valves or high precision metering valves, depending on the configuration chosen. Overall, this rotameter is a versatile and reliable choice for engineers needing accurate flow measurement in various applications.

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Rotameter - P16A3-BA0A-052-08-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading Rotameter
P16A3-BA0A-052-08-ST
Direct Reading Rotameter P16A3-BA0A-052-08-ST
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P16A3-BA0A-052-08-ST
Product Name Direct Reading Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data