Aalborg Instruments Single Tube Rotameter P16A1-BA0A-052-01-ST

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Rotameter, part number P16A1-BA0A-052-01-ST, is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This model features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It includes a magnifier lens in the front shield for improved reading resolution and allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The rotameter is available with built-in needle valves or high precision metering valves, providing flexibility based on application needs. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. Standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale available. This product is suitable for panel or bench mounting, with an optional acrylic tripod for stability. The connections are 1/8" NPT female, with options for 1/4" FNPT and other fittings available. Overall, this rotameter is a reliable choice for engineers requiring precise flow measurement in their projects.

Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Rotameter, part number P16A1-BA0A-052-01-ST, is designed for precise measurement of low flow rates in various applications, including chromatography and laboratory processes. This model features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It includes a magnifier lens in the front shield for improved reading resolution and allows for the interchangeability of flow tubes and floats, facilitating easy installation and maintenance. The rotameter is available with built-in needle valves or high precision metering valves, providing flexibility based on application needs. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The flow tubes are constructed from heavy-walled borosilicate glass, ensuring durability and chemical compatibility. Standard accuracy is ±2% full scale, with an optional calibrated accuracy of ±1% full scale available. This product is suitable for panel or bench mounting, with an optional acrylic tripod for stability. The connections are 1/8" NPT female, with options for 1/4" FNPT and other fittings available. Overall, this rotameter is a reliable choice for engineers requiring precise flow measurement in their projects.

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P16A1-BA0A-052-01-ST - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P16A1-BA0A-052-01-ST
Single Tube Rotameter P16A1-BA0A-052-01-ST
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P16A1-BA0A-052-01-ST
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - paddlewheel-sensors - 159001735 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flowmeter - FSM4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details