Aalborg Instruments Single Tube Rotameter P16A1-BA0A-014-96-ST

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P16A1-BA0A-014-96-ST - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P16A1-BA0A-014-96-ST
Single Tube Rotameter P16A1-BA0A-014-96-ST
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P16A1-BA0A-014-96-ST
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data