Aalborg Instruments Single Tube Rotameter P11S3-BA0A-092-04-CA

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11S3-BA0A-092-04-CA - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11S3-BA0A-092-04-CA
Single Tube Rotameter P11S3-BA0A-092-04-CA
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11S3-BA0A-092-04-CA
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Measurement - Flow - magmeters - 159001438 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details