Aalborg Instruments Single Tube Rotameter P11S1-BA0A-062-01-CA

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Rotameter, part number P11S1-BA0A-062-01-CA, is designed for low flow rate applications, making it suitable for metering carrier gases in chromatography, as well as for liquid and gas measurement in laboratories and manufacturing processes. This precision instrument features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It includes a magnifier lens in the front shield for improved reading resolution and allows for the interchangeability of flow tubes and floats. The rotameter is shipped fully assembled with standard mounting fittings available in various materials, and it can be converted from panel to bench mounting using an optional acrylic tripod. The device offers a standard accuracy of ±2% full scale and a calibrated accuracy option of ±1% full scale. It operates effectively within a maximum pressure of 200 psig and a temperature range of up to 250 °F. The construction materials include heavy-walled borosilicate glass for flow tubes and various options for floats, ensuring chemical compatibility for diverse applications.

Datasheet Summary
Powered by GS/AI

The Aalborg Instruments Single Tube Rotameter, part number P11S1-BA0A-062-01-CA, is designed for low flow rate applications, making it suitable for metering carrier gases in chromatography, as well as for liquid and gas measurement in laboratories and manufacturing processes. This precision instrument features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It includes a magnifier lens in the front shield for improved reading resolution and allows for the interchangeability of flow tubes and floats. The rotameter is shipped fully assembled with standard mounting fittings available in various materials, and it can be converted from panel to bench mounting using an optional acrylic tripod. The device offers a standard accuracy of ±2% full scale and a calibrated accuracy option of ±1% full scale. It operates effectively within a maximum pressure of 200 psig and a temperature range of up to 250 °F. The construction materials include heavy-walled borosilicate glass for flow tubes and various options for floats, ensuring chemical compatibility for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11S1-BA0A-062-01-CA - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11S1-BA0A-062-01-CA
Single Tube Rotameter P11S1-BA0A-062-01-CA
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11S1-BA0A-062-01-CA
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Flow transmitter - SFTE-10U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details