L-MTR PTFE/AL CV OUTLET 1/2" FNPT
QMAX WATER> 20 L/MIN; 5.28 GPM PTFE
FLOAT AALBORG
| Aalborg Instruments | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | L6E-L11-01-TF |
| Product Name | PTFE-PFA Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Approvals | ISO 9001, UKAS Quality |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 100 psi (0.0 to 70.38 m H2O) |