Aalborg Instruments Three Gas Proportioners Flow Meter G31S6**0

Description
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting
Datasheet
Description
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Gas Proportioners Flow Meter - G31S6**0 - Aalborg Instruments
Orangeburg, NY, USA
Three Gas Proportioners Flow Meter
G31S6**0
Three Gas Proportioners Flow Meter G31S6**0
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting

Design Features

  • blending of two or three gases with gas proportioners obviates the need for:
    • ordering fixed gas mixtures
    • contamination from reusable gas cylinders
    • potentially inaccurate mixtures by gas suppliers
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number G31S6**0
Product Name Three Gas Proportioners Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Area Flowmeter VA Master - FAM540 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; ANSI Class 150
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details