Aalborg Instruments Dual Gas Proportioners Flow Meter G21S5**0

Description
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting
Datasheet
Description
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Gas Proportioners Flow Meter - G21S5**0 - Aalborg Instruments
Orangeburg, NY, USA
Dual Gas Proportioners Flow Meter
G21S5**0
Dual Gas Proportioners Flow Meter G21S5**0
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting

Design Features

  • blending of two or three gases with gas proportioners obviates the need for:
    • ordering fixed gas mixtures
    • contamination from reusable gas cylinders
    • potentially inaccurate mixtures by gas suppliers
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number G21S5**0
Product Name Dual Gas Proportioners Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Bronze Multi-Jet Water Meter - WM-NLC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Propeller Flow Meters - WS001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details