F-MTR PFA/PTFE WITH VLV 3/4" FNPT
QMAX WATER> 30 L/MIN; 7.93 GPM
AALBORG
| Aalborg Instruments | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | F6F-F12-01-TF-A |
| Product Name | PTFE Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
| Media Temperature | 32 to 250 F (0 to 121 C) |