The PTFE Rotameter model F3E-F10-01-TF-A from Aalborg Instruments is designed for high-purity applications and is suitable for use with corrosive liquids. It features a maximum flow rate of 13 L/min (3.5 GPM) and is constructed entirely from chemically inert materials, including PTFE, PFA, and PCTFE. The flow meter is available in a 1/2" FNPT connection and can be ordered with or without a built-in valve for flow control. This model has an accuracy of ±5% of full scale and operates under a maximum temperature of 250 °F (121 °C) and a maximum pressure of 100 psig (6.7 bars). Each unit is individually tested for leak integrity, certified to a rating of 1 x 10^{-7} sccs of Helium, ensuring reliability in sensitive applications. The flow meter also includes a removable protective shield and is designed with PTFE end fittings and PCTFE guide rods for enhanced durability.
F-MTR PFA/PTFE NO VLV 1/2" FNPT
QMAX WATER> 13 L/MIN; 3.43 GPM
AALBORG
| Aalborg Instruments | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | F3E-F10-01-TF-A |
| Product Name | PTFE Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
| Media Temperature | 32 to 250 F (0 to 121 C) |