F-MTR PFA/PTFE NO VLV 1/4" FNPT
QMAX WATER> 400 ML/MIN; 6.34 GPH
AALBORG
| Aalborg Instruments | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | F3C-F03-01-TF-A |
| Product Name | PTFE Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Approvals | ISO 9001, UKAS Quality |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 100 psi (0.0 to 70.38 m H2O) |